Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
7,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
300
in stock
|
Buy Now | |
RS Americas
from US$13.58
|
92
in stock
|
Buy Now | |
Future Electronics
from US$7.35
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$6.93
|
43
in stock
|
Buy Now | |
element14
from US$6.47
|
43
in stock
|
Buy Now | |
Farnell
from US$7.43
|
43
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
-
|
Buy Now |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 5" |
Length - Metric | 127mm |
Width - Imperial | 3" |
Width - Metric | 76mm |
Bag Thickness | 76.2µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
SHIELD BAG,METAL-IN 75x125MM, 100EA | RS |
Protection bag | Transfer Multisort Elektronik |
Bag, Static Shielding, 375°F, 3" X 5" | Newark Electronics |
BAG, STATIC SHIELDING, 375°F, 3" X 5" | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Helukabel Multicore Cable, YY Unshielded, PVC, 5x 0.75mm², 100m, Grey | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 10035?
Additional datasheets, footprints and schematics for 10035 are listed on our Part Details page. You can also find images and similar parts to 10035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10035 fall under?
The 10035 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 10035 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10035 you can contact the distributor directly for product support, shipping queries etc.
Is the 10035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10035 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Future Electronics and Newark Electronics have stock available or on a lead time for 10035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10035 often in real-time on the comparison pages.
What if I can't find stock of 10035?
You can fill out our help required form which you can use to request a quote for 10035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.