Status: | Unknown |
---|---|
Series: | 10033526 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.50 |
10,040
|
Buy Now | |
Rapid Electronics | US$0.56 |
27,416
|
Buy Now | |
Chip One Stop | US$0.30 |
19,166
|
Buy Now | |
TTI Europe | US$0.36 |
18,000
|
Buy Now | |
Future Electronics | US$0.33 |
8,250
|
Buy Now | |
Newark Electronics | US$0.30 |
8,249
|
Buy Now | |
element14 | US$0.39 |
8,249
|
Buy Now | |
Farnell | US$0.47 |
8,249
|
Buy Now | |
Transfer Multisort Elektronik | US$0.46 |
4,649
|
Buy Now | |
Heilind Electronics | US$0.42 |
3,375
|
Buy Now | |
Heilind Electronics Asia | US$0.42 |
1,125
|
Buy Now | |
Rutronik | US$0.39 |
-
|
Buy Now | |
Avnet America | US$0.35 |
-
|
Buy Now | |
RS Americas | US$0.51 |
-
|
Buy Now | |
Avnet Asia | US$0.36 |
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 10033526 Series |
SVHC | No SVHC (15-Jan-2019) |
USB Connectors MINIUSB B TYPE RT ANGLE RECEPTACLE | Rapid Electronics |
Mini USB B 2.0 Rcpt 5P SMT R/A | RS |
Single Port 5 Contact Horizontal Right Angle SMT Shielded Mini USB Receptacle | Future Electronics |
Mini Usb, R/A, 2.0 Type B, Rcpt, Smd | Newark Electronics |
MINI USB, R/A, 2.0 TYPE B, RCPT, SMD | element14 |
10033526-N3212LF | Transfer Multisort Elektronik |
| Heilind Electronics |
05P MINI USB B RECPTACLE | Rutronik |
USB Connector, Mini USB Type B, USB 2.0, Receptacle, 5 Ways, Surface Mount, Right Angle | Avnet America |
MINI USB B TYPE RECEPT.-10033526-N3212LF | Amphenol FCI (Amphenol CS) 10033526N3212LF | RS Americas |
Where can I find additional details, specifications and documents for a 10033526-N3212LF?
Additional datasheets, footprints and schematics for 10033526-N3212LF are listed on our Part Details page. You can also find images and similar parts to 10033526-N3212LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10033526-N3212LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10033526-N3212LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10033526-N3212LF fall under?
The 10033526-N3212LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10033526-N3212LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10033526-N3212LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10033526-N3212LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10033526-N3212LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, RS and Future Electronics have stock available or on a lead time for 10033526-N3212LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10033526-N3212LF often in real-time on the comparison pages.
What if I can't find stock of 10033526-N3212LF?
You can fill out our help required form which you can use to request a quote for 10033526-N3212LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.