Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
2,363
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
26,250
in stock
|
Buy Now | |
element14
from US$0.46
|
17,159
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
11,026
in stock
|
Buy Now | |
Farnell
from US$0.47
|
11,026
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
8,250
in stock
|
Buy Now | |
Conrad
from US$0.79
|
7,291
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
6,750
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
6,468
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
3,375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
3,139
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
1,125
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | USB Mini B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
05P MINI USB B RECEPTACLE | Rutronik |
MINI USB, 2.0 TYPE B, PLUG, CABLE | element14 |
Mini Usb, 2.0 Type B, Plug, Cable | Newark Electronics |
5 Position Right Angle Surface Mount Board Guide Miniature USB Connector | Future Electronics |
USB Connector, Mini USB Type B, USB 2.0, Receptacle, 5 Ways, Surface Mount, Right Angle | Avnet America |
Right Angle Surface Mount Mount Female Type B USB Connector | Amphenol FCI (Amphenol CS) 10033526-N3212MLF | RS Americas |
| Heilind Electronics |
Socket | Transfer Multisort Elektronik |
10033526-N3212MLF-MINIUSB B TYPE RECEPTC | RS |
Where can I find additional details, specifications and documents for a 10033526-N3212MLF?
Additional datasheets, footprints and schematics for 10033526-N3212MLF are listed on our Part Details page. You can also find images and similar parts to 10033526-N3212MLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10033526-N3212MLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10033526-N3212MLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10033526-N3212MLF fall under?
The 10033526-N3212MLF is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10033526-N3212MLF when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10033526-N3212MLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10033526-N3212MLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10033526-N3212MLF have stock available?
Authorised distributors including Rutronik, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 10033526-N3212MLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10033526-N3212MLF often in real-time on the comparison pages.
What if I can't find stock of 10033526-N3212MLF?
You can fill out our help required form which you can use to request a quote for 10033526-N3212MLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.