Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.52
|
No stock
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Logic Type | - |
Output Current | - |
No. of Inputs | - |
Supply Voltage Min | -4.2V |
Supply Voltage Max | -5.7V |
Logic Case Style | - |
No. of Pins | 28Pins |
Logic IC Family | - |
Logic IC Base Number | -, 100324 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Logic IC Function | Low Power Hex TTL-to-ECL Translator |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
IC, TRANSLATOR, TTL-ECL, HEX | Farnell |
Where can I find additional details, specifications and documents for a 100324QI?
Additional datasheets, footprints and schematics for 100324QI are listed on our Part Details page. You can also find images and similar parts to 100324QI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100324QI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100324QI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100324QI fall under?
The 100324QI is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 100324QI when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100324QI you can contact the distributor directly for product support, shipping queries etc.
Is the 100324QI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100324QI have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 100324QI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100324QI often in real-time on the comparison pages.
What if I can't find stock of 100324QI?
You can fill out our help required form which you can use to request a quote for 100324QI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.