Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Plastic |
Height | 108mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AF Width | 14mm |
External Diameter | 50mm |
External Length / Height | 108mm |
External Width | 50mm |
Male Thread Size | M12 |
Overall Length | 108mm |
Static Axial Load | 11000N |
Thread Length | 75mm |
Thread Size | M12 |
Thread Size - Metric | M12 |
FOOT, POLYAMIDE, STAINLESS STEEL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3M Paper Sheet 130N, 9 In X 11 In 100 C-Weight, 1000 Per Case |3M 10032 | Newark Electronics |
Where can I find additional details, specifications and documents for a 10032?
Additional datasheets, footprints and schematics for 10032 are listed on our Part Details page. You can also find images and similar parts to 10032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10032 fall under?
The 10032 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 10032 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10032 you can contact the distributor directly for product support, shipping queries etc.
Is the 10032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10032 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 10032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10032 often in real-time on the comparison pages.
What if I can't find stock of 10032?
You can fill out our help required form which you can use to request a quote for 10032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.