Logic Family / Base Number | - |
---|---|
Logic Device Type | - |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | -4.2V |
Supply Voltage Max | -5.7V |
Logic IC Family | - |
Logic IC Base Number | -, 100314 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Logic IC Function | Low Power Quint Differential Line Receiver |
Operating Temperature Range | 0°C to +85°C |
Termination Type | Surface Mount Device |
IC, LINE RECEIVER QUINT DIFF | Farnell |
Where can I find additional details, specifications and documents for a 100314SC?
Additional datasheets, footprints and schematics for 100314SC are listed on our Part Details page. You can also find images and similar parts to 100314SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100314SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100314SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100314SC fall under?
The 100314SC is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 100314SC when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100314SC you can contact the distributor directly for product support, shipping queries etc.
Is the 100314SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100314SC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 100314SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100314SC often in real-time on the comparison pages.
What if I can't find stock of 100314SC?
You can fill out our help required form which you can use to request a quote for 100314SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.