Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.66
|
1,262
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
3,023
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
2,540
in stock
|
Buy Now | |
Farnell
from US$2.98
|
2,540
in stock
|
Buy Now | |
element14
from US$3.90
|
2,539
in stock
|
Buy Now | |
Avnet America
from US$2.43
|
2,310
in stock
|
Buy Now | |
TTI Europe
from US$2.72
|
1,920
in stock
|
Buy Now | |
Heilind Electronics
from US$3.33
|
1,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.33
|
450
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,530
in stock
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Contacts | 22Contacts |
---|---|
Gender | Receptacle |
Connector Type | SATA |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Right Angle |
Sata Receptacle, Smt, 22Way | Newark Electronics |
SATA RECEPTACLE, SMT, 22WAY | Farnell |
SATA RECEPTACLE, SMT, 22WAY | element14 |
I/O Connector, 22 Contacts, Receptacle, SATA, Surface Mount, PCB Mount | Avnet America |
CONN RCPT SATA 22POS R/A SMD | Heilind Electronics |
10029364-001LF-S-ATA COMB REC R/A SMT | RS |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 10029364-001LF?
Additional datasheets, footprints and schematics for 10029364-001LF are listed on our Part Details page. You can also find images and similar parts to 10029364-001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10029364-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10029364-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10029364-001LF fall under?
The 10029364-001LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10029364-001LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10029364-001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10029364-001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10029364-001LF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for 10029364-001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10029364-001LF often in real-time on the comparison pages.
What if I can't find stock of 10029364-001LF?
You can fill out our help required form which you can use to request a quote for 10029364-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.