Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.66
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$4.56
|
50
in stock
|
Buy Now | |
Distrelec
from US$3.29
|
50
in stock
|
Buy Now | |
Future Electronics
from US$2.20
|
-
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
RS Americas
from US$3.20
|
-
|
Buy Now | |
element14
from US$2.84
|
-
|
Buy Now | |
Boersig
from US$2.34
|
-
|
Buy Now | |
TTI Europe
from US$2.84
|
-
|
Buy Now | |
Farnell
from US$2.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Shell Type | - |
For Use With | AMP M24/M27 Circular Inserts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Connector Shell Size | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
3 way Econoseal EHM right angle adapter | RS |
Circular Metric Connectors Adapter R/A M24/M27 |Amp Te Connectivity 100291-1 | Newark Electronics |
TE Connectivity - AMP ADAPTER 90 M24/M27 | Distrelec |
ADAPTER 90 M24/M27 | Future Electronics |
Connector Accessories Dust Cover RA Polybutylene Terephthalate Black | Avnet America |
3 way Econoseal EHM right angle adapter | TE Connectivity 100291-1 | RS Americas |
ADAPTOR 90 DEG, PBT, M24/M27 INSERT | element14 |
Where can I find additional details, specifications and documents for a 100291-1?
Additional datasheets, footprints and schematics for 100291-1 are listed on our Part Details page. You can also find images and similar parts to 100291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100291-1 fall under?
The 100291-1 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100291-1 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100291-1 have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 100291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100291-1 often in real-time on the comparison pages.
What if I can't find stock of 100291-1?
You can fill out our help required form which you can use to request a quote for 100291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.