Status: | Unknown |
---|---|
Series: | EtherHelix Series |
RoHS: | Unknown |
Prices starting from US$29.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.39
|
No stock
|
Buy Now | |
Richardson RFPD
from US$48.55
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$41.59
|
11
in stock
|
Buy Now | |
Rutronik
from US$44.60
|
-
|
Buy Now | |
Avnet America
from US$45.34
|
-
|
Buy Now | |
element14
from US$36.12
|
-
|
Buy Now | |
Symmetry Electronics
from US$43.00
|
-
|
Buy Now | |
Farnell
from US$36.02
|
-
|
Buy Now |
Antenna Type | GPS |
---|---|
Frequency Min | - |
Frequency Max | 1.575GHz |
Antenna Mounting | SMA Connector |
Gain | -3dBi |
VSWR | 2 |
Input Power | 500mW |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | EtherHelix Series |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Asset Tracking Automotive First Responders Fire/Rescue IoT Medical/Healthcare Mission Critical |
Antenna, Sma Connector, 1.575Ghz, 0.5W | Newark Electronics |
GPS ETHERHELIX EXT ANTENNA SMA | Rutronik |
EtherHelix External ANTENNA, GPS SMA, Fr | RS |
Dipole Antenna Right Hand Circular 1.575GHz -3dBi Thread Mount Tray | Avnet America |
RF ANTENNA, 1.575GHZ, -3DBI | element14 |
Broadband External LTE/Cellula | Symmetry Electronics |
Where can I find additional details, specifications and documents for a 1002857?
Additional datasheets, footprints and schematics for 1002857 are listed on our Part Details page. You can also find images and similar parts to 1002857 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1002857 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1002857 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1002857 fall under?
The 1002857 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1002857 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1002857 you can contact the distributor directly for product support, shipping queries etc.
Is the 1002857 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1002857 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Rutronik, RS and Avnet America have stock available or on a lead time for 1002857.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1002857 often in real-time on the comparison pages.
What if I can't find stock of 1002857?
You can fill out our help required form which you can use to request a quote for 1002857 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.