Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 98 Contacts |
Connector Mounting | Straddle Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
Card Edge Conn, Dual Side, 98Pos | Newark Electronics |
Card Edge Connector, Dual Side, 1.57 mm, 98 Contacts, Straddle Mount, Straight, Solder | Avnet America |
Where can I find additional details, specifications and documents for a 10025026-10202TLF?
Additional datasheets, footprints and schematics for 10025026-10202TLF are listed on our Part Details page. You can also find images and similar parts to 10025026-10202TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10025026-10202TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10025026-10202TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10025026-10202TLF fall under?
The 10025026-10202TLF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10025026-10202TLF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10025026-10202TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10025026-10202TLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10025026-10202TLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 10025026-10202TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10025026-10202TLF often in real-time on the comparison pages.
What if I can't find stock of 10025026-10202TLF?
You can fill out our help required form which you can use to request a quote for 10025026-10202TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.