Status: | Unknown |
---|---|
Series: | Prestta Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
5,560
in stock
|
Buy Now | |
Avnet Asia
-
|
52,500
in stock
|
Buy Now | |
Rutronik
from US$1.00
|
-
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.80
|
-
|
Buy Now | |
Richardson RFPD
from US$0.87
|
-
|
Buy Now | |
Farnell
from US$0.85
|
-
|
Buy Now |
Antenna Type | Stamped |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.485GHz |
Antenna Mounting | SMD |
Gain | 4.4dBi |
VSWR | 2 |
Input Power | 500mW |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | Prestta Series |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | WLAN |
Stamped Metal ANTENNA, WLAN, Freq: 2390 | RS |
Stamped Metal Embedded Antenna Linear 2.485GHz 4.4dBi 50Ohm Surface Mount T/R | Avnet Asia |
STAMPED METAL ANTENNA 2,4GHz | Rutronik |
WLAN/BT, Stamped Metal ANTENNA, Freq: 2390 - 2490 MHz | Future Electronics |
Wi-Fi / BT Single Band Stamped | Symmetry Electronics |
RF ANTENNA, 2.4 TO 2.485GHZ, 4.4DBI | Farnell |
Where can I find additional details, specifications and documents for a 1002295?
Additional datasheets, footprints and schematics for 1002295 are listed on our Part Details page. You can also find images and similar parts to 1002295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1002295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1002295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1002295 fall under?
The 1002295 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1002295 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1002295 you can contact the distributor directly for product support, shipping queries etc.
Is the 1002295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1002295 have stock available?
Authorised distributors including RS, Avnet Asia, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for 1002295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1002295 often in real-time on the comparison pages.
What if I can't find stock of 1002295?
You can fill out our help required form which you can use to request a quote for 1002295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.