Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.40
|
478
in stock
|
Buy Now | |
Symmetry Electronics
from US$2.95
|
1,506
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
1,000
in stock
|
Buy Now | |
Richardson RFPD
from US$2.44
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
500
in stock
|
Buy Now | |
element14
from US$2.78
|
323
in stock
|
Buy Now | |
Farnell
from US$3.31
|
323
in stock
|
Buy Now | |
Rutronik
from US$2.99
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$3.26
|
-
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
TTI Europe
from US$2.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.69GHz |
Antenna Mounting | Adhesive |
Gain | - |
VSWR | 2.5 |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Cellular Communication |
FPC (53.6x25.1x1.25mm) Cellula | Symmetry Electronics |
Fpc Embedded Antenna, 1.71-2.69Ghz | Newark Electronics |
Flexible Printed Circuit ANTENNA, LTE, F | RS |
PCB ANTENNA, LINEAR, 1.71-2.69GHZ | element14 |
LTE FLEXIBLE PRINTED CIRCUIT | Rutronik |
LTE/Cellular Wide Band FPC Embedded Antenna Linear 960/2690MHz 2.9/4.3dBi Adhesive Mount | Avnet Abacus |
698-960 MHz / 1710-2690 MHz 2 W LTE / Cellular Wide Band FPC Embedded Antenna | Future Electronics |
ANTENNA FLEXPRINT CIRC ANT LTE | TTI Europe |
Where can I find additional details, specifications and documents for a 1002289?
Additional datasheets, footprints and schematics for 1002289 are listed on our Part Details page. You can also find images and similar parts to 1002289 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1002289 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1002289 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1002289 fall under?
The 1002289 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1002289 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1002289 you can contact the distributor directly for product support, shipping queries etc.
Is the 1002289 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1002289 have stock available?
Authorised distributors including Symmetry Electronics, Chip One Stop, Richardson RFPD, Newark Electronics and RS have stock available or on a lead time for 1002289.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1002289 often in real-time on the comparison pages.
What if I can't find stock of 1002289?
You can fill out our help required form which you can use to request a quote for 1002289 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.