Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
No stock
|
Buy Now | |
Rutronik
from US$1.85
|
-
|
Buy Now | |
Newark Electronics
from US$2.61
|
-
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
element14
from US$2.05
|
-
|
Buy Now | |
Richardson RFPD
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
ISM&WLAN FR 4 Embedded Antenna | Rutronik |
Embedded Antenna, 1.559Ghz-1.61Ghz, Smd Rohs Compliant: Yes |Kyocera Avx 1002232 | Newark Electronics |
FR4 û SMT 868 & 915 MHz, & 2.4GHz | Future Electronics |
EMBEDDED ANTENNA | Avnet America |
Where can I find additional details, specifications and documents for a 1002232?
Additional datasheets, footprints and schematics for 1002232 are listed on our Part Details page. You can also find images and similar parts to 1002232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1002232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1002232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1002232 fall under?
The 1002232 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1002232 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1002232 you can contact the distributor directly for product support, shipping queries etc.
Is the 1002232 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1002232 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 1002232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1002232 often in real-time on the comparison pages.
What if I can't find stock of 1002232?
You can fill out our help required form which you can use to request a quote for 1002232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.