1002160000 Part Information

Details for 1002160000 by Weidmuller

Weidmuller Parts

Part Specifications

Pitch Spacing 5.08mm
No. of Positions 9Ways
Wire Size AWG Min 26AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 2.5mm²
Wire Connection Method Push In
Rated Current 24A
Rated Voltage 400V
Product Range OMNIMATE Signal BL Series
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1002160000?

Additional datasheets, footprints and schematics for 1002160000 are listed in our Part Details tab. You can also find the 1002160000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1002160000 in the Pricing & Inventory tab next to part details. You can view 1002160000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1002160000 fall under?

The 1002160000 is listed under Weidmuller Parts.

Can I view similar or alternative parts?

You can view similar parts to 1002160000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1002160000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1002160000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1002160000 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1002160000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1002160000 often in real-time on the comparison pages.

What if I can't find stock of 1002160000?

You can fill out our help required form which you can use to request a quote for 1002160000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1002160000

Loading...
Loading Results for 1002160000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us