100216-1006 Leads by Molex

CABLE ASSY 12POS-6POS PLUG-PLUG 5.2ft

Status: Unknown
Series: 100216 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Connector Type A HSAL2 12 Position Plug
Connector Type B HSAL2 6 Position Plug
Cable Length - Imperial 5.2ft
Cable Length - Metric 1.6m
Jacket Color Blue
Product Range 100216 Series

Alternative Descriptions

Cable Assy, 12Pos-6Pos, Plug-Plug, 5.2Ft | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 100216-1006?

Additional datasheets, footprints and schematics for 100216-1006 are listed on our Part Details page. You can also find images and similar parts to 100216-1006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 100216-1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100216-1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 100216-1006 fall under?

The 100216-1006 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 100216-1006 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 100216-1006 you can contact the distributor directly for product support, shipping queries etc.

Is the 100216-1006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 100216-1006 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 100216-1006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 100216-1006 often in real-time on the comparison pages.

What if I can't find stock of 100216-1006?

You can fill out our help required form which you can use to request a quote for 100216-1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay