100216-1003 Part Information
Details for 100216-1003 by Molex
Cable Leads & Connectors>Leads>Industrial Cable Assemblies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 31.5100 |
5 | 29.7900 |
10 | 28.0700 |
25 | 26.9900 |
50 | 26.6200 |
100 | 26.2500 |
Stock Information
Details
Part Specifications
Conversion Type | - |
Baud Rate | - |
Converter Connector Type | - |
Chip Type | - |
Cable Length - Metric | 1.9m |
Cable Length - Imperial | 6.2ft |
Product Range | 100216 Series |
Alternative Part Descriptions
- CABLE, USB/LVDS TO USB/LVDS, 1.9M; Conversion Type:-; Baud Rate:-; Converter Connector Type:-; Chip Type:-; Cable Length - Metric:1.9m; Cable Length - Imperial:6.2ft; Product Range:100216 Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 100216-1003?
Additional datasheets, footprints and schematics for 100216-1003 are listed in our Part Details tab. You can also find the 100216-1003 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100216-1003 in the Pricing & Inventory tab next to part details. You can view 100216-1003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100216-1003 fall under?
The 100216-1003 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 100216-1003 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100216-1003 you can contact the distributor directly for product support, shipping queries etc.
Is the 100216-1003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 100216-1003 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 100216-1003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100216-1003 often in real-time on the comparison pages.
What if I can't find stock of 100216-1003?
You can fill out our help required form which you can use to request a quote for 100216-1003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.