Status: | Unknown |
---|---|
Series: | SR6434 Series |
RoHS: | Unknown |
PCB Support Type | Screw Mount Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 15.4mm |
External Width | - |
Product Range | SR6434 Series |
SVHC | No SVHC (15-Jan-2019) |
Pcb Mounting Spacer, Nylon 6.6, 15.4Mm | Newark Electronics |
PCB MOUNTING SPACER, NYLON 6.6, 15.4MM | element14 |
Where can I find additional details, specifications and documents for a 100206400002?
Additional datasheets, footprints and schematics for 100206400002 are listed on our Part Details page. You can also find images and similar parts to 100206400002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100206400002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100206400002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100206400002 fall under?
The 100206400002 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to 100206400002 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100206400002 you can contact the distributor directly for product support, shipping queries etc.
Is the 100206400002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100206400002 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 100206400002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100206400002 often in real-time on the comparison pages.
What if I can't find stock of 100206400002?
You can fill out our help required form which you can use to request a quote for 100206400002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.