Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2 x Test Leads 1 x Red Long Probe 2 x Short Probes 2 x Crocodile Clips |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cable Assembly Type | Test |
Cable Length | 1.25m |
Lead Length | 1.25m |
2 wire lead set for BM100 insul tester | RS |
Test Lead Kit | Newark Electronics |
Switch-Togl Spdt-On/Off/On | BEP 1002001 | RS Americas |
Where can I find additional details, specifications and documents for a 1002-001?
Additional datasheets, footprints and schematics for 1002-001 are listed on our Part Details page. You can also find images and similar parts to 1002-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1002-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1002-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1002-001 fall under?
The 1002-001 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 1002-001 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1002-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1002-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1002-001 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 1002-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1002-001 often in real-time on the comparison pages.
What if I can't find stock of 1002-001?
You can fill out our help required form which you can use to request a quote for 1002-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.