Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Keyed | No |
PCB Mount Orientation | Vertical |
Connector Contact Density | Standard |
Number of Positions | 6 |
Status Indicator | None |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 50µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin-Lead |
コネクタの高さ | 19.6mm |
Connector Height | .772in, 19.6mm |
PCB Tail Length | .124in, 3.15mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Material | PBT |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
実装方法 | Loose Piece |
Packaging Quantity | 700 |
Packaging Method | Loose Piece |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ25 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Conn RJ-25 F 6 POS 2.54mm Solder ST Thru-Hole 6 Terminal 1 Port Bulk Cat 3 | Avnet America |
TE | RS Americas |
Special Order: 6/6 PCB MOD.JACK TE Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 100190-2 | Internal Number: 100190-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 100190-2?
Additional datasheets, footprints and schematics for 100190-2 are listed on our Part Details page. You can also find images and similar parts to 100190-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100190-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100190-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100190-2 fall under?
The 100190-2 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100190-2 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100190-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 100190-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100190-2 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 100190-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100190-2 often in real-time on the comparison pages.
What if I can't find stock of 100190-2?
You can fill out our help required form which you can use to request a quote for 100190-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.