Status: | Unknown |
---|---|
Series: | GIG-Array 10054784 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,710
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
12,420
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,478
in stock
|
Buy Now | |
element14
from US$0.58
|
1,478
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,478
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
1,035
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
345
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 64 Contacts, 64Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | Gold Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | GIG-Array 10054784 Series |
SVHC | No SVHC (15-Jan-2019) |
Card Edge / Backplane Connector Type | Card Edge |
Connector Type | PCIe |
Contact Plating | Gold Plated Contacts |
Gender | Receptacle |
No. of Rows | 2Rows |
Pitch Spacing | 1mm |
PCI EX/PCI Conn rcpt 64P VERT CARD EDGE | RS |
PCI Express / PCI Connectors 64P CARD EDGE ASSM VERTICAL | Future Electronics |
Card Edge Conn, Dual Side, 64Pos, Th | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 64POS, TH | element14 |
PCI EXPRESS TH 64P | Heilind Electronics |
PCI Express/PCI Conn 64P CARD EDGE ASSM VERTICAL | Rapid Electronics |
Card Edge Connector, Dual Side, 1.57 mm, 64 Contacts, Through Hole Mount, Straight, Solder | Avnet America |
Where can I find additional details, specifications and documents for a 10018784-10201TLF?
Additional datasheets, footprints and schematics for 10018784-10201TLF are listed on our Part Details page. You can also find images and similar parts to 10018784-10201TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018784-10201TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018784-10201TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018784-10201TLF fall under?
The 10018784-10201TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018784-10201TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018784-10201TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018784-10201TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018784-10201TLF have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 10018784-10201TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018784-10201TLF often in real-time on the comparison pages.
What if I can't find stock of 10018784-10201TLF?
You can fill out our help required form which you can use to request a quote for 10018784-10201TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.