Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Future Electronics
from US$0.39
|
780
in stock
|
Buy Now | |
Avnet Abacus
-
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 64 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
64 Position Female Connector PCI Express Gold 0.039 (1.00mm) Black | Future Electronics |
Conn PCI Express Card SKT 64 POS 2mm Solder ST Thru-Hole Tray | Avnet Abacus |
Card Edge Conn, Dual Side, 64Pos, Th | Newark Electronics |
PCI EXPRESS VERTICAL 98POS | TTI Europe |
CARD EDGE CONN, DUAL SIDE, 64POS, TH | Farnell |
Where can I find additional details, specifications and documents for a 10018783-10201TLF?
Additional datasheets, footprints and schematics for 10018783-10201TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-10201TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-10201TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-10201TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-10201TLF fall under?
The 10018783-10201TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-10201TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-10201TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-10201TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018783-10201TLF have stock available?
Authorised distributors including Future Electronics, Avnet Abacus, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 10018783-10201TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-10201TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-10201TLF?
You can fill out our help required form which you can use to request a quote for 10018783-10201TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.