Status: | Unknown |
---|---|
Series: | 10018783 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
254
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
1,890
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
399
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
254
in stock
|
Buy Now | |
element14
from US$0.23
|
254
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
135
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,830
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 36 Contacts, 36Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | Gold Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | 10018783 Series |
SVHC | No SVHC (15-Jan-2019) |
Card Edge / Backplane Connector Type | Card Edge |
Connector Type | PCIe |
Contact Plating | Gold Plated Contacts |
Gender | Receptacle |
No. of Rows | 2Rows |
Pitch Spacing | 1mm |
36 POS 2mm Solder ST Thru-Hole PCI Express Card Edge Socket | Future Electronics |
PCI Express/PCI Conn 36P CARD EDGE ASSM VERTICAL | Rapid Electronics |
Card Edge Conn, Dual Side, 36Pos, Th | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 36POS, TH | element14 |
Connector: for cards | Transfer Multisort Elektronik |
Conn PCI Express Card SKT 36 POS 2mm Solder ST Thru-Hole Tray | Avnet Abacus |
36 PCI EXPRESS CARDEDGE CONN. | Rutronik |
Where can I find additional details, specifications and documents for a 10018783-10200TLF?
Additional datasheets, footprints and schematics for 10018783-10200TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-10200TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-10200TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-10200TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-10200TLF fall under?
The 10018783-10200TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-10200TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-10200TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-10200TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018783-10200TLF have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 10018783-10200TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-10200TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-10200TLF?
You can fill out our help required form which you can use to request a quote for 10018783-10200TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.