Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
5,181
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
4,470
in stock
|
Buy Now | |
element14
from US$1.15
|
1,495
in stock
|
Buy Now | |
Farnell
from US$1.24
|
1,495
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
-
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
PCI Express/PCI Connectors x16 164 POS | Rapid Electronics |
164 way x16 links PCI express cardedge | RS |
Card Edge Conn, Dual Side, 164Pos, Th | Newark Electronics |
164 Position Dual Row Female Gold 1 mm Pitch black Connector | Future Electronics |
Conn PCI Express Card SKT 164 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
FCI Female Edge Connector, Through Hole Mount, 164 Way, 2 Row, 2mm Pitch | Amphenol FCI (Amphenol CS) 10018783-10113TLF | RS Americas |
Where can I find additional details, specifications and documents for a 10018783-10113TLF?
Additional datasheets, footprints and schematics for 10018783-10113TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-10113TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-10113TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-10113TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-10113TLF fall under?
The 10018783-10113TLF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-10113TLF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-10113TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-10113TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018783-10113TLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and TTI Europe have stock available or on a lead time for 10018783-10113TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-10113TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-10113TLF?
You can fill out our help required form which you can use to request a quote for 10018783-10113TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.