Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
706
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
2,360
in stock
|
Buy Now | |
Rapid Electronics
from US$0.83
|
2,155
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
2,155
in stock
|
Buy Now | |
element14
from US$0.74
|
1,706
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
701
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 98 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
PCI Express/PCI Connectors x8 98 POS | Rapid Electronics |
Card Edge Conn, Dual Side, 98Pos, Th | Newark Electronics |
Conn PCI Express Card SKT 98 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 10018783-10102TLF?
Additional datasheets, footprints and schematics for 10018783-10102TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-10102TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-10102TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-10102TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-10102TLF fall under?
The 10018783-10102TLF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-10102TLF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-10102TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-10102TLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10018783-10102TLF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 10018783-10102TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-10102TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-10102TLF?
You can fill out our help required form which you can use to request a quote for 10018783-10102TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.