Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Material | Copper Alloy |
PCI Express/PCI Conn 164P CARD EDGE ASSM VERTICAL | Rapid Electronics |
Card Edge Conn, Dual Side, 164Pos, Th | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 164POS, TH | element14 |
Conn PCI Express Card SKT 164 POS 2mm Solder ST Thru-Hole Tray | Avnet Asia |
Where can I find additional details, specifications and documents for a 10018783-10013TLF?
Additional datasheets, footprints and schematics for 10018783-10013TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-10013TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-10013TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-10013TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-10013TLF fall under?
The 10018783-10013TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-10013TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-10013TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-10013TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018783-10013TLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for 10018783-10013TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-10013TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-10013TLF?
You can fill out our help required form which you can use to request a quote for 10018783-10013TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.