Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
2,230
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
2,230
in stock
|
Buy Now | |
Heilind Electronics
from US$1.16
|
1,335
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.16
|
445
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 64 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
PCI Express/PCI Conn 64P CARD EDGE ASSM VERTICAL | Rapid Electronics |
PCI EXPRESS TH 64P-10018783-10 | Heilind Electronics |
Pci Express Th 64P-10018783-10011Tlf Rohs Compliant: Yes |Amphenol Communications Solutions 10018783-10011TLF | Newark Electronics |
Conn PCI Express Card SKT 64 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
CARD EDGE CONN, DUAL SIDE, 64POS, TH | element14 |
Where can I find additional details, specifications and documents for a 10018783-10011TLF?
Additional datasheets, footprints and schematics for 10018783-10011TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-10011TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-10011TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-10011TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-10011TLF fall under?
The 10018783-10011TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-10011TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-10011TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-10011TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018783-10011TLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 10018783-10011TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-10011TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-10011TLF?
You can fill out our help required form which you can use to request a quote for 10018783-10011TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.