Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now | |
Avnet America
from US$0.46
|
2,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
1,575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 36 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Conn PCI Express Card SKT 36 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
| Heilind Electronics |
Card Edge Conn, Dual Side, 36Pos, Th | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 36POS, TH | element14 |
Where can I find additional details, specifications and documents for a 10018783-10010TLF?
Additional datasheets, footprints and schematics for 10018783-10010TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-10010TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-10010TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-10010TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-10010TLF fall under?
The 10018783-10010TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-10010TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-10010TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-10010TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018783-10010TLF have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 10018783-10010TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-10010TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-10010TLF?
You can fill out our help required form which you can use to request a quote for 10018783-10010TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.