Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 20" |
Length - Metric | 508mm |
Width - Imperial | 16" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
Product Range | - |
SHIELD BAG,METAL-IN 406x508MM, 100EA | RS |
Bag, Static Shield, Metal-In | Newark Electronics |
Bag, Static shield, Open Top, Metal-In,3 mils, 16 W x 20 L In. | SCS 1001620 | RS Americas |
BAG, STATIC SHIELD, METAL-IN | element14 |
Where can I find additional details, specifications and documents for a 1001620.?
Additional datasheets, footprints and schematics for 1001620. are listed on our Part Details page. You can also find images and similar parts to 1001620. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001620. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001620. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001620. fall under?
The 1001620. is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 1001620. when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001620. you can contact the distributor directly for product support, shipping queries etc.
Is the 1001620. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001620. have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1001620..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001620. often in real-time on the comparison pages.
What if I can't find stock of 1001620.?
You can fill out our help required form which you can use to request a quote for 1001620. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.