Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42939-5623,
1314516 |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.60
|
205
in stock
|
Buy Now | |
Rapid Electronics
from US$6.57
|
205
in stock
|
Buy Now | |
Chip One Stop
from US$4.72
|
205
in stock
|
Buy Now | |
Distrelec
from US$5.28
|
183
in stock
|
Buy Now | |
Future Electronics
from US$3.55
|
-
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
RS Americas
from US$5.00
|
-
|
Buy Now | |
Boersig
from US$3.90
|
-
|
Buy Now | |
TE Store
from US$5.03
|
-
|
Buy Now | |
Farnell
from US$3.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | E, B, D, C, A |
Number of Rows | 5 |
Backplane Architecture | Mezzanine |
Number of Columns | 11 |
Number of Positions | 55 |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Mating Area Length | 3.7mm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Module Length | 25mm |
Housing Color | Gray |
Housing Material | PBT GF |
Centerline (Pitch) | .078in, 2mm |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Mating Alignment Type | Guide Lugs |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Quantity | 22 |
Packaging Method | Tube |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin-Lead |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Z-Pack/C F-Hdr 55P |Amp Te Connectivity 100161-1 | Newark Electronics |
Hard Metric Connectors Z-PACK/C F-HDR 55P | Rapid Electronics |
TE Connectivity - AMP Z-PACK/C F-HDR 55P | Distrelec |
55 Position 2 mm Pitch Receptacle Right Angle PCB Mount Receptacle Connector | Future Electronics |
Conn Hard Metric RCP 55 POS 2mm Solder RA Thru-Hole | Avnet America |
CONNECTOR, RECEPTACLE, Z-PACK 2MM HARD METRIC, 55 POSITION, TYPE C | TE Connectivity 100161-1 | RS Americas |
Z-PACK/C F-HDR 55P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 11 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 11 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 100161-1 | Internal Number: 100161-1 | Alias Number: 1314516 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 55Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 100161-1?
Additional datasheets, footprints and schematics for 100161-1 are listed on our Part Details page. You can also find images and similar parts to 100161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100161-1 fall under?
The 100161-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100161-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100161-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 100161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100161-1 often in real-time on the comparison pages.
What if I can't find stock of 100161-1?
You can fill out our help required form which you can use to request a quote for 100161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.