1001570000 Part Information
Details for 1001570000 by Weidmuller
Weidmuller Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.1400 |
10 | 3.6700 |
100 | 3.4000 |
250 | 3.1800 |
500 | 3.0200 |
1000 | 2.8900 |
Stock Information
Details
Part Specifications
Pitch Spacing | 5.08mm |
No. of Positions | 6Ways |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Push In |
Rated Current | 24A |
Rated Voltage | 400V |
Product Range | OMNIMATE Signal BL Series |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1001570000?
Additional datasheets, footprints and schematics for 1001570000 are listed in our Part Details tab. You can also find the 1001570000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001570000 in the Pricing & Inventory tab next to part details. You can view 1001570000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001570000 fall under?
The 1001570000 is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to 1001570000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001570000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001570000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1001570000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1001570000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001570000 often in real-time on the comparison pages.
What if I can't find stock of 1001570000?
You can fill out our help required form which you can use to request a quote for 1001570000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.