Status: | Unknown |
---|---|
Series: | ROCARD Series |
RoHS: | Unknown |
Product Range | ROCARD Series |
---|---|
Connector Type | Card Edge |
No. of Contacts | 68Contacts |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | JEIDA |
Contact Resistance | 60mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 0.5A |
Lead Spacing | 1.27mm |
Material | Stainless Steel LCP |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Pitch Spacing | 1.27mm |
Row Pitch | 1.27mm |
Test Voltage | 500V |
RECEPTACLE, SMT, 68WAY | Farnell |
Conn PCMCIA RCP 68 POS 1.27mm Solder RA SMD Carton 0.5A/Contact | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10014744-002SLF?
Additional datasheets, footprints and schematics for 10014744-002SLF are listed on our Part Details page. You can also find images and similar parts to 10014744-002SLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10014744-002SLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10014744-002SLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10014744-002SLF fall under?
The 10014744-002SLF is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 10014744-002SLF when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10014744-002SLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10014744-002SLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10014744-002SLF have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 10014744-002SLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10014744-002SLF often in real-time on the comparison pages.
What if I can't find stock of 10014744-002SLF?
You can fill out our help required form which you can use to request a quote for 10014744-002SLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.