Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$480.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$581.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$560.00
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$480.00
|
13
in stock
|
Buy Now | |
Distrelec
from US$598.59
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$690.06
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$690.06
|
2
in stock
|
Buy Now | |
Avnet America
from US$521.89
|
-
|
Buy Now | |
element14
from US$593.31
|
-
|
Buy Now |
Connector Type A | Backplane 96 Position Header |
---|---|
Connector Type B | Backplane 96 Position Header |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Jacket Color | Black |
Computer Cables Impel 6X8 Hdr To Hdr Cble Assy |Molex 100144-6800 | Newark Electronics |
Molex High Speed / Modular Connectors Impel 6x | Distrelec |
CABLE ASSY, 96P, HDR-HDR, 500MM | Farnell |
IMPEL BCKPLANE CBL ASSY,6X8 96 CIR,92 OHM .5M LGTH | Heilind Electronics |
6X8 IMPEL CBL, .5M | Avnet America |
CABLE ASSY, 96POS, HDR-HDR, 19.7" | element14 |
Where can I find additional details, specifications and documents for a 100144-6800?
Additional datasheets, footprints and schematics for 100144-6800 are listed on our Part Details page. You can also find images and similar parts to 100144-6800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100144-6800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100144-6800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100144-6800 fall under?
The 100144-6800 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 100144-6800 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100144-6800 you can contact the distributor directly for product support, shipping queries etc.
Is the 100144-6800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100144-6800 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 100144-6800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100144-6800 often in real-time on the comparison pages.
What if I can't find stock of 100144-6800?
You can fill out our help required form which you can use to request a quote for 100144-6800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.