Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1314513 |
Prices starting from US$7.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$7.52 |
32
|
Buy Now | |
TE Store | US$8.73 |
123
|
Buy Now | |
Newark Electronics | US$12.16 |
32
|
Buy Now | |
Rapid Electronics | US$9.92 |
32
|
Buy Now | |
Chip One Stop | US$11.10 |
32
|
Buy Now | |
Avnet America | US$11.27 |
-
|
Buy Now | |
RS Americas | US$8.46 |
-
|
Buy Now | |
Boersig | US$7.39 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Number of Positions | 125 |
---|---|
Rows Loaded | D, C, A, E, B |
PCB Mount Orientation | Vertical |
Number of Rows | 5 |
Backplane Architecture | Mezzanine |
Number of Columns | 25 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | .8µm, 31.5µin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Length | 13.45mm |
Module Length | 50mm |
Housing Material | PBT GF |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Multi-Purpose Center |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Circuit Application | Signal |
Packaging Quantity | 10 |
実装方法 | Tube |
Packaging Method | Tube |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Make First / Break Last | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin-Lead |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PACK/A MALE HDR 110P, 2MM HM PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 25 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 100143-1 | Internal Number: 100143-1 | Alias Number: 1314513 | TE Connectivity | TE Store |
Hard Metric Connectors 110P 5 Row Male Conn |Amp Te Connectivity 100143-1 | Newark Electronics |
Hard Metric Connectors 110P 5 ROW MALE CONN | Rapid Electronics |
TE Connectivity - AMP PACK/A MALE HDR 110P 2MM HM | Distrelec |
Conn Hard Metric PL 110 POS 2mm Press Fit ST Thru-Hole | Avnet America |
CONNECTOR, PLUG, 2MM HARD METRIC, TYPE A, 110 POS, ACTION PIN POST, SIGNAL | TE Connectivity 100143-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 100143-1?
Additional datasheets, footprints and schematics for 100143-1 are listed on our Part Details page. You can also find images and similar parts to 100143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100143-1 fall under?
The 100143-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100143-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100143-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 100143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100143-1 often in real-time on the comparison pages.
What if I can't find stock of 100143-1?
You can fill out our help required form which you can use to request a quote for 100143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.