Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 20" |
Length - Metric | 508mm |
Width - Imperial | 14" |
Width - Metric | 355mm |
Bag Thickness | 76.2µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
SHIELD BAG,METAL-IN 356x508MM, 100EA | RS |
Scc1000 Static Shielding Bag, Open | Newark Electronics |
SHIELDING METAL-IN BAG, 355.6MM X 508MM | element14 |
Where can I find additional details, specifications and documents for a 1001420?
Additional datasheets, footprints and schematics for 1001420 are listed on our Part Details page. You can also find images and similar parts to 1001420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001420 fall under?
The 1001420 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 1001420 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001420 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001420 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1001420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001420 often in real-time on the comparison pages.
What if I can't find stock of 1001420?
You can fill out our help required form which you can use to request a quote for 1001420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.