Status: | Unknown |
---|---|
Series: | Prestta Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
1,907
in stock
|
Buy Now | |
element14
from US$0.53
|
1,907
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,907
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,888
in stock
|
Buy Now | |
Avnet Asia
-
|
106,000
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now |
Antenna Type | Embedded |
---|---|
Frequency Min | 4.9GHz |
Frequency Max | 5.9GHz |
Antenna Mounting | SMD |
Gain | 5dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | Prestta Series |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Access Points Automatic Meter Reading Gateway Healthcare M2M Point of Sale Video Bridges |
Embedded Antenna, Lin, 4.9-5.9Ghz, 5Dbi | Newark Electronics |
EMBEDDED ANTENNA, LIN, 4.9-5.9GHZ, 5DBI | element14 |
Antenna | Transfer Multisort Elektronik |
Flexible Planar Antenna Linear 5825MHz 3.5dBi 50 Ohm SMD T/R | Avnet Asia |
STAMPED METAL ANTENNA 5GHz | Rutronik |
Stamped Metal ANTENNA, WLNA, Freq: 4900 | RS |
5 GHz Single Band Stamped Metal Embedded Antenna | Future Electronics |
Where can I find additional details, specifications and documents for a 1001388?
Additional datasheets, footprints and schematics for 1001388 are listed on our Part Details page. You can also find images and similar parts to 1001388 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001388 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001388 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001388 fall under?
The 1001388 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1001388 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001388 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001388 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001388 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Asia have stock available or on a lead time for 1001388.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001388 often in real-time on the comparison pages.
What if I can't find stock of 1001388?
You can fill out our help required form which you can use to request a quote for 1001388 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.