Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
No stock
|
Buy Now | |
Symmetry Electronics
from US$0.28
|
14,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
4,984
in stock
|
Buy Now | |
Richardson RFPD
from US$0.36
|
4,972
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
4,130
in stock
|
Buy Now | |
element14
from US$0.31
|
4,130
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,130
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Centre Frequency | 2.4425GHz |
---|---|
Antenna Case Size | 2mm x 1.2mm x 0.55mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
BT Antenna | Symmetry Electronics |
Ceramic Wireless Antenna, 2.4-2.485Ghz | Newark Electronics |
CERAMIC WIRELESS ANTENNA, 2.4-2.485GHZ | element14 |
CERAMIC CHIP 2,4GHz + UWB Ant. | Rutronik |
Ceramic Chip ANTENNA, 0402 Size, BT/WLAN | RS |
2400 to 2485 MHz 1.88 dBi WiFi / BT / Zigbee Ceramic Antennas | Future Electronics |
Chip Antenna Linear Single Band 50Ohm 2485MHz 1.88dBi Surface Mount 2-Pin CSMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 1001312?
Additional datasheets, footprints and schematics for 1001312 are listed on our Part Details page. You can also find images and similar parts to 1001312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001312 fall under?
The 1001312 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1001312 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001312 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001312 have stock available?
Authorised distributors including Symmetry Electronics, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for 1001312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001312 often in real-time on the comparison pages.
What if I can't find stock of 1001312?
You can fill out our help required form which you can use to request a quote for 1001312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.