Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Prices starting from US$0.85
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 18" |
Length - Metric | 457mm |
Width - Imperial | 12" |
Width - Metric | 305mm |
Bag Thickness | 76.2µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
SHIELD BAG,METAL-IN 305x455MM, 100EA | RS |
Bag, Static Shielding, 375°F, 12" X 18" | Newark Electronics |
BAG, STATIC SHIELDING, 375°F, 12" X 18" | element14 |
Bag, Static shield, Open Top, Metal-In, 3 mils, 12 W x 18 L In. | SCS 1001218 | RS Americas |
Where can I find additional details, specifications and documents for a 1001218?
Additional datasheets, footprints and schematics for 1001218 are listed on our Part Details page. You can also find images and similar parts to 1001218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001218 fall under?
The 1001218 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 1001218 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001218 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001218 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1001218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001218 often in real-time on the comparison pages.
What if I can't find stock of 1001218?
You can fill out our help required form which you can use to request a quote for 1001218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.