Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 14" |
Length - Metric | 355mm |
Width - Imperial | 11" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
Scc1000 Static Shielding Bag, Open | Newark Electronics |
Bag, Static shield, Open Top, Metal-In,3 mils, 11 W x 14 L In. | SCS 1001114 | RS Americas |
Where can I find additional details, specifications and documents for a 1001114?
Additional datasheets, footprints and schematics for 1001114 are listed on our Part Details page. You can also find images and similar parts to 1001114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001114 fall under?
The 1001114 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 1001114 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001114 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001114 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1001114 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1001114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001114 often in real-time on the comparison pages.
What if I can't find stock of 1001114?
You can fill out our help required form which you can use to request a quote for 1001114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.