Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 32 |
---|---|
PCB Mount Orientation | Vertical |
Rows Loaded | Z, B |
Number of Signal Positions | 16 |
Number of Rows | 3 |
Board-to-Board Configuration | Vertical |
Number of Columns | 16 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 5.5A |
Row-to-Row Spacing | .2in, 5.08mm |
Connector Height | 19.9mm |
コネクタの高さ | 19.9mm |
PCB Thickness (Recommended) | 1.6 – 2.4mm |
Centerline (Pitch) | 2.4mm, .09in |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Pre-Notched to Break Off | No |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Type | Type F |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 4mm, .157in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
32P.iec-F Fem.conn. |Amp Te Connectivity 100108-4 | Newark Electronics |
DIN 41612 Connectors 32P.IEC-F FEM.CONN. | Sager |
Where can I find additional details, specifications and documents for a 100108-4?
Additional datasheets, footprints and schematics for 100108-4 are listed on our Part Details page. You can also find images and similar parts to 100108-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100108-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100108-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100108-4 fall under?
The 100108-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100108-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100108-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 100108-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100108-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 100108-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100108-4 often in real-time on the comparison pages.
What if I can't find stock of 100108-4?
You can fill out our help required form which you can use to request a quote for 100108-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.