Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 30" |
Length - Metric | 762mm |
Width - Imperial | 10" |
Width - Metric | 254mm |
Bag Thickness | 71.12µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
SHIELD BAG,METAL-IN 255x762MM, 100EA | RS |
SHIELDING METAL-IN BAG, 254MM X 762MM | element14 |
Static Shielding Bag, Heat Seal, 10"x30" | Newark Electronics |
Bag, Static shield, Open Top, Metal-In,3 mils, 10 W x 30 L In. | SCS 1001030 | RS Americas |
Where can I find additional details, specifications and documents for a 1001030?
Additional datasheets, footprints and schematics for 1001030 are listed on our Part Details page. You can also find images and similar parts to 1001030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001030 fall under?
The 1001030 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 1001030 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001030 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001030 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1001030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001030 often in real-time on the comparison pages.
What if I can't find stock of 1001030?
You can fill out our help required form which you can use to request a quote for 1001030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.