Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 20" |
Length - Metric | 508mm |
Width - Imperial | 10" |
Bag Thickness | 71.12µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
Static Shielding Bag, Heat Seal, 10"x20" | Newark Electronics |
SHIELDING METAL-IN BAG, 254MM X 508MM | element14 |
Where can I find additional details, specifications and documents for a 1001020?
Additional datasheets, footprints and schematics for 1001020 are listed on our Part Details page. You can also find images and similar parts to 1001020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001020 fall under?
The 1001020 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 1001020 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001020 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1001020 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 1001020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001020 often in real-time on the comparison pages.
What if I can't find stock of 1001020?
You can fill out our help required form which you can use to request a quote for 1001020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.