Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
626
in stock
|
Buy Now | |
Future Electronics
from US$43.57
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$50.11
|
9
in stock
|
Buy Now | |
Farnell
from US$47.08
|
9
in stock
|
Buy Now | |
RS Americas
from US$48.97
|
-
|
Buy Now |
Bag Type | Static Shielding (Metal-In) |
---|---|
Width - Imperial | 10" |
Length - Imperial | 18" |
Width - Metric | 254mm |
Length - Metric | 457.2mm |
Film Thickness | 71.12µm |
Bag Colour | Transparent |
Seal Type | Heat |
RoHS Compliant | Yes |
Protection bag | Transfer Multisort Elektronik |
SHIELD BAG,METAL-IN 255x455MM, 100EA | RS |
Shielding Metal-In Bag, 254Mm X 457.2Mm | Newark Electronics |
Bag, Static shield, Open Top, Metal-In,3 mils, 10 W x 18 L In. | SCS 1001018 | RS Americas |
Where can I find additional details, specifications and documents for a 1001018?
Additional datasheets, footprints and schematics for 1001018 are listed on our Part Details page. You can also find images and similar parts to 1001018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001018 fall under?
The 1001018 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 1001018 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001018 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001018 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1001018 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for 1001018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001018 often in real-time on the comparison pages.
What if I can't find stock of 1001018?
You can fill out our help required form which you can use to request a quote for 1001018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.