Status: | Unknown |
---|---|
Series: | Lithium 2 Series |
RoHS: | Unknown |
Prices starting from US$14.68
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | Li-Ion NiMH |
Supply Voltage | 5V |
Battery Size Code | AAA AA |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | Lithium 2 Series |
Plug Type | USB |
SVHC | No SVHC (15-Jan-2019) |
Charger, Plug In, Li Ion/Nimh, 5V | Newark Electronics |
CHARGER, PLUG IN, LI ION/NIMH, 5V | element14 |
Ansmann 1001-0050 Lithium 2 Charger | Rapid Electronics |
Li-Ion/NiMH Charger AA/AAA | Schukat Electronic |
Ansmann Battery Pack Charger for NiMH / Li-Ion Batteries, AAA / AA, 1A | Distrelec |
Where can I find additional details, specifications and documents for a 1001-0050?
Additional datasheets, footprints and schematics for 1001-0050 are listed on our Part Details page. You can also find images and similar parts to 1001-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001-0050 fall under?
The 1001-0050 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 1001-0050 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001-0050 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Schukat Electronic have stock available or on a lead time for 1001-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001-0050 often in real-time on the comparison pages.
What if I can't find stock of 1001-0050?
You can fill out our help required form which you can use to request a quote for 1001-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.