Status: | Unknown |
---|---|
Series: | PowerLine 4 Pro Series |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | NiCd NiMH |
Supply Voltage | 240VAC |
Battery Size Code | AAA AA |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | PowerLine 4 Pro Series |
Plug Type | AU EU UK US |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1001-0005-UK-3?
Additional datasheets, footprints and schematics for 1001-0005-UK-3 are listed on our Part Details page. You can also find images and similar parts to 1001-0005-UK-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001-0005-UK-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001-0005-UK-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001-0005-UK-3 fall under?
The 1001-0005-UK-3 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 1001-0005-UK-3 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001-0005-UK-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001-0005-UK-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001-0005-UK-3 have stock available?
There is no stock from authorised distributors for 1001-0005-UK-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001-0005-UK-3 often in real-time on the comparison pages.
What if I can't find stock of 1001-0005-UK-3?
You can fill out our help required form which you can use to request a quote for 1001-0005-UK-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.