1000APS12P EMC / RFI Suppression by TE Connectivity

POWER LINE FILTER 1KA 0.01A 690VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,057.72

Distributor Stock
Logo for RS
RS
from US$1,310.64
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,256.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$1,057.72
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Current Rating 1kA
Voltage Rating 690VAC
Filter Type 3 Phase
Filter Terminals Quick Connect
Inductance Min 36.4µH
Capacitance 3.1µF
Leakage Current Max 10mA
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

5-1609114-2 1000APS12P=F8417 HC 3-PHASE PWR LINE FLTR | Heilind Electronics
3 Phase Filter, 1 kA, 690V ac, 36.4 uH | RS
1000Aps12P=F8417 |Corcom Te Connectivity 1000APS12P | Newark Electronics
Power Line Filter 50Hz to 60Hz 1000A 690VAC Quick Connect Flange Mount | Avnet America
Power Line Filters | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1000APS12P?

Additional datasheets, footprints and schematics for 1000APS12P are listed on our Part Details page. You can also find images and similar parts to 1000APS12P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1000APS12P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1000APS12P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1000APS12P fall under?

The 1000APS12P is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 1000APS12P when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1000APS12P you can contact the distributor directly for product support, shipping queries etc.

Is the 1000APS12P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1000APS12P have stock available?

Authorised distributors including Heilind Electronics, RS, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1000APS12P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1000APS12P often in real-time on the comparison pages.

What if I can't find stock of 1000APS12P?

You can fill out our help required form which you can use to request a quote for 1000APS12P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay