Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.11
Input Power | 475W |
---|---|
Supply Voltage VAC | 120V |
Heat Temperature Max | 500°F |
Power Rating | 475W |
Power Source | Power Cord |
Temperature Max | 800°F |
Temperature Min | 500°F |
RoHS Compliant | Yes |
Heat Gun, 120 V, 475 W, 4.5, 3.8 CFM, 700 FPM, 1 in., 7 ft., Shaded Pole | Master Appliance 10008 | RS Americas |
Heat Gun, Bench Top, 120V, 650+F | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | Cleaner, Degreaser |
---|---|
Cleaner Applications | General Purpose |
Dispensing Method | Bottle |
Weight | 1oz |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 10008?
Additional datasheets, footprints and schematics for 10008 are listed on our Part Details page. You can also find images and similar parts to 10008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10008 fall under?
The 10008 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Heat Guns.
Can I view similar or alternative parts?
You can view similar parts to 10008 when available in the Heat Guns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10008 you can contact the distributor directly for product support, shipping queries etc.
Is the 10008 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10008 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 10008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10008 often in real-time on the comparison pages.
What if I can't find stock of 10008?
You can fill out our help required form which you can use to request a quote for 10008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.