Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Contact Current Rating (Max) | 5A |
---|---|
Contact Termination Area Plating Material | Gold |
Contact Size | 22 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Circular Contact, Pin, Crimp, 22Awg | Newark Electronics |
PIN Contact Size 22 Crimp Straight Cable Mount | Avnet America |
Deutsch CONT PIN | TE Connectivity DEUTSCH 100060-56 | RS Americas |
CIRCULAR CONTACT, PIN, CRIMP, 22AWG | element14 |
Where can I find additional details, specifications and documents for a 100060-56?
Additional datasheets, footprints and schematics for 100060-56 are listed on our Part Details page. You can also find images and similar parts to 100060-56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100060-56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100060-56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100060-56 fall under?
The 100060-56 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 100060-56 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100060-56 you can contact the distributor directly for product support, shipping queries etc.
Is the 100060-56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100060-56 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 100060-56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100060-56 often in real-time on the comparison pages.
What if I can't find stock of 100060-56?
You can fill out our help required form which you can use to request a quote for 100060-56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.