Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 30mA |
Forward Voltage | 3.6V |
Luminous Intensity | 1.27cd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Current If Luminous Intensity | 20mA |
External Diameter | 3.1mm |
External Length / Height | 5.4mm |
Forward Current If Max | 30mA |
Forward Voltage VF Max | 3.6V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 16.5mm |
Lead Spacing | 2.54mm |
Luminous Intensity Typ | 1270mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 30mA |
Voltage Vf Typ | 3.6V |
LED, 3MM, WHITE, 1.27CD, THROUGH HOLE | element14 |
Led, White, T-1 (3Mm), 1.27Cd | Newark Electronics |
Where can I find additional details, specifications and documents for a 100053?
Additional datasheets, footprints and schematics for 100053 are listed on our Part Details page. You can also find images and similar parts to 100053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100053 fall under?
The 100053 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 100053 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100053 you can contact the distributor directly for product support, shipping queries etc.
Is the 100053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100053 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 100053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100053 often in real-time on the comparison pages.
What if I can't find stock of 100053?
You can fill out our help required form which you can use to request a quote for 100053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.