Status: | Unknown |
---|---|
Series: | EZ-RJ45 Series |
RoHS: | Unknown |
Accessory Type | Strain Relief Boot |
---|---|
For Use With | Platinum Tools EZ-RJ45 Series RJ45 Modular Connectors |
No. of Positions | 8Positions |
Strain Relief Material | - |
Product Range | EZ-RJ45 Series |
EZ-RJ45 Strain Relief | RS Americas |
Strain Relief Boot, 8Pos | Newark Electronics |
STRAIN RELIEF BOOT, 8POS, RJ45 CONNECTOR | Farnell |
Where can I find additional details, specifications and documents for a 100035C?
Additional datasheets, footprints and schematics for 100035C are listed on our Part Details page. You can also find images and similar parts to 100035C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100035C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100035C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100035C fall under?
The 100035C is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100035C when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100035C you can contact the distributor directly for product support, shipping queries etc.
Is the 100035C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100035C have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 100035C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100035C often in real-time on the comparison pages.
What if I can't find stock of 100035C?
You can fill out our help required form which you can use to request a quote for 100035C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.