Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e Cat6 Cat6a |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector, Crimp, ezEX48, RJ45 | Platinum Tools 100029C | RS Americas |
Ezex 48 Connectors - Pack Of 50 | Newark Electronics |
Where can I find additional details, specifications and documents for a 100029C?
Additional datasheets, footprints and schematics for 100029C are listed on our Part Details page. You can also find images and similar parts to 100029C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100029C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100029C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100029C fall under?
The 100029C is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100029C when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100029C you can contact the distributor directly for product support, shipping queries etc.
Is the 100029C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100029C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 100029C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100029C often in real-time on the comparison pages.
What if I can't find stock of 100029C?
You can fill out our help required form which you can use to request a quote for 100029C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.